onsemi Memory CAT24C04TDI-GT3

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns TSOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-CAT24C04TDI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns TSOT-23-5

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns TSOT-23-5

Buy Now Datasheet
Memory - 488-CAT24C04TDI-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT I2C TSOT23-5

IC EEPROM 4KBIT I2C TSOT23-5

Buy Now Datasheet
Memory - 488-CAT24C04TDI-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT I2C TSOT23-5

IC EEPROM 4KBIT I2C TSOT23-5

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-CAT24C04TDI-GT3
Memory IC and Storage Component 774-CAT24C04TDI-GT3
EEPROM Serial 4-Kb I2C, TSOT-23. 5 Lead, 3000-REEL Product overview: CAT24C04TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04TDI-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 4-Kb I2C, TSOT-23. 5 Lead, 3000-REEL Product overview: CAT24C04TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04TDI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 4Kbit, I2C, 400Mhz, Tsot-23-5; Memory Size Onsemi - 03AJ0096 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, I2C, 400Mhz, Tsot-23-5; Memory Size Onsemi
03AJ0096
Eeprom, 4Kbit, I2C, 400Mhz, Tsot-23-5; Memory Size Onsemi 03AJ0096
EEPROM, 4KBIT, I2C, 400MHZ, TSOT-23-5; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 4KBIT, I2C, 400MHZ, TSOT-23-5; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT24C04TDI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns TSOT-23-5

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C04TDI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C04TDI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C04TDI-GT3
IC EEPROM 4KBIT I2C TSOT23-5

IC EEPROM 4KBIT I2C TSOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-CAT24C04TDI-GT3TR-ND 774-CAT24C04TDI-GT3 03AJ0096 CAT24C04TDI-GT3 CAT24C04TDI-GT3
Product Name Memory Memory IC and Storage Component Eeprom, 4Kbit, I2C, 400Mhz, Tsot-23-5; Memory Size Onsemi Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 TSOT-23 SOT-23-5 Thin, TSOT-23-5
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V SOT-23-5 Thin, TSOT-23-5
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 588127-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT93C46D-SP25DX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details