Texas Instruments SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory SN74ACT3632-15PQG4

Description
512 x 36 x 2 bidirectional synchronous FIFO memory 132-BQFP 0 to 70
Request a Quote Datasheet
Description
512 x 36 x 2 bidirectional synchronous FIFO memory 132-BQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Dallas, TX, United States
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory
SN74ACT3632-15PQG4
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory SN74ACT3632-15PQG4
512 x 36 x 2 bidirectional synchronous FIFO memory 132-BQFP 0 to 70

512 x 36 x 2 bidirectional synchronous FIFO memory 132-BQFP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT3632-15PQG4 - 794885-SN74ACT3632-15PQG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT3632-15PQG4
794885-SN74ACT3632-15PQG4
Logic - Logic - FIFOs Memory - SN74ACT3632-15PQG4 794885-SN74ACT3632-15PQG4
Manufacturer: Texas Instruments Win Source Part Number: 794885-SN74ACT3632-1 5PQG4 Series: 74ACT Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 36K (512 x 36 x 2) Access Time: 11ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: SN74ACT3632 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-BQFP (24.54x24.54) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): 723632L15PQFG; 723632L12PQF9; 723632L15PQF9; 723632L12PQF; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794885-SN74ACT3632-15PQG4
Series: 74ACT
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 132-BQFP Bumpered
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 36K (512 x 36 x 2)
Access Time: 11ns
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ACT3632
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-BQFP (24.54x24.54)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): 723632L15PQFG; 723632L12PQF9; 723632L15PQF9; 723632L12PQF;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ACT3632-15PQG4 - Rochester Electronics
Newburyport, MA, United States
Bi-Directional FIFO, 512X36, 11ns, Synchronous, CMOS, PQFP132

Bi-Directional FIFO, 512X36, 11ns, Synchronous, CMOS, PQFP132

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3632-15PQG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3632-15PQG4
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3632-15PQG4
IC FIFO SYNC 512X36X2 132BQFP

IC FIFO SYNC 512X36X2 132BQFP

Supplier's Site
FIFOs Memory - SN74ACT3632-15PQG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)

Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT3632-15PQG4 794885-SN74ACT3632-15PQG4 SN74ACT3632-15PQG4 SN74ACT3632-15PQG4 SN74ACT3632-15PQG4
Product Name SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ACT3632-15PQG4 Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO FIFO
Package Type BQFP QFP; SPQFP132 QFP QFP; 132-BQFP Bumpered
Data Rate 67 MHz 67 MHz
Access Time 11 ns 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN74S225 16 x 5 asynchronous FIFO memory - SN74S225N - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP
View Details
6 suppliers
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers