Bipolar (BJT) Transistor NPN 60V 500mA 350mW Surface Mount SOT-23-3
NPN BJT Transistor, 60V, 500mA, SOT-23, 250MHz, 3000-REEL Product overview: BCV72 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV72 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079577-BCV72
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Family Name: BCV72
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Introduction Date: April 09, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS NPN 60V 0.5A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCV72TR-ND | 276-BCV72 | 079577-BCV72 | BCV72 |
| Product Name | Single Bipolar Transistors | 60V 500mA 250MHz SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCV72 | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 60 volts | 60 volts |