Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846A,235

Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, with a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA. The BC846A variant provides a DC current gain (hFE) range of 110 to 220 at VCE = 5 V and IC = 2 mA. The device has a maximum power dissipation of 250 mW and a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 500 K/W. It is not automotive qualified. The package dimensions are 2.9 mm × 1.3 mm × 1 mm.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, with a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA. The BC846A variant provides a DC current gain (hFE) range of 110 to 220 at VCE = 5 V and IC = 2 mA. The device has a maximum power dissipation of 250 mW and a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 500 K/W. It is not automotive qualified. The package dimensions are 2.9 mm × 1.3 mm × 1 mm.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846A,235 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846A,235
65 V, 100 mA NPN general-purpose transistors BC846A,235
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846

SOT23

TO-236AB

BC856

BC846A

BC856A

BC846B

BC856B

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
65 V 100 mA Bipolar Transistor
276-BC846A,235
65 V 100 mA Bipolar Transistor 276-BC846A,235
BC846 series - 65 V, 100 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC846A,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846A,235 can be used for catalog matching and distributor lookup.

BC846 series - 65 V, 100 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC846A,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846A,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2029-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2029-6-ND
Single Bipolar Transistors 1727-2029-6-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2029-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2029-2-ND
Single Bipolar Transistors 1727-2029-2-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2029-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2029-1-ND
Single Bipolar Transistors 1727-2029-1-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846A,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846A,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846A,235
TRANS NPN 65V 0.1A TO236AB

TRANS NPN 65V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC846A,235 276-BC846A,235 1727-2029-6-ND BC846A,235
Product Name 65 V, 100 mA NPN general-purpose transistors 65 V 100 mA Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps 100 milliamps
VCEO 65 volts 65 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BPN/ZLX-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
30 V, 100 mA NPN general-purpose transistor - BC848W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
6 suppliers
NPN general purpose double transistor - BC846S,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers