Infineon Technologies AG Automotive 45V 1A 2000mW Bipolar Transistor BCP54 E6327

Description
Trans GP BJT NPN 45V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP54 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP54 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 45V 1A 2000mW Bipolar Transistor
276-BCP54 E6327
Automotive 45V 1A 2000mW Bipolar Transistor 276-BCP54 E6327
Trans GP BJT NPN 45V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP54 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54 E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP54 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 233768-BCP54 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
233768-BCP54 E6327
Discrete Semiconductor Products 233768-BCP54 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 233768-BCP54 E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP54 Alternative Parts (Cross-Reference): BCP54; BCP54H6327; BCP54E6327BTSA1; BCP54E6327XT; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 233768-BCP54 E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCP54
Alternative Parts (Cross-Reference): BCP54; BCP54H6327; BCP54E6327BTSA1; BCP54E6327XT;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCP54 E6327 233768-BCP54 E6327
Product Name Automotive 45V 1A 2000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data