Infineon Technologies AG Single Bipolar Transistors BC847CE6327HTSA1

Description
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC847CE6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - BC847CE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CE6327HTSA1CT-ND
Single Bipolar Transistors BC847CE6327HTSA1CT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Single Bipolar Transistors - BC847CE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CE6327HTSA1TR-ND
Single Bipolar Transistors BC847CE6327HTSA1TR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847CE6327HTSA1 - 098570-BC847CE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847CE6327HTSA1
098570-BC847CE6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BC847CE6327HTSA1 098570-BC847CE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 098570-BC847CE6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 098570-BC847CE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
45V 0.25W SOT23 Bipolar Transistor
276-BC847CE6327HTSA1
45V 0.25W SOT23 Bipolar Transistor 276-BC847CE6327HTSA1
BJT SOT23 45V NPN 0.25W 150C Product overview: BC847CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.25W, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.25W, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CE6327HTSA1 can be used for catalog matching and distributor lookup.

BJT SOT23 45V NPN 0.25W 150C Product overview: BC847CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.25W, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.25W, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mhz, 330 Mw, 100 Ma, 110 Rohs Compliant Infineon - 85X4130 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mhz, 330 Mw, 100 Ma, 110 Rohs Compliant Infineon
85X4130
Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mhz, 330 Mw, 100 Ma, 110 Rohs Compliant Infineon 85X4130
Bipolar (BJT) Single Transistor, NPN, 45 V, 250 MHz, 330 mW, 100 mA, 110 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 250 MHz, 330 mW, 100 mA, 110 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC847CE6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847CE6327HTSA1
Single Bipolar Transistors BC847CE6327HTSA1
TRANS NPN 45V 0.1A SOT23

TRANS NPN 45V 0.1A SOT23

Supplier's Site
On a Reel of 3000, Infineon BC847CE6327HTSA1 NPN Transistor, 100 mA, 45 V, 3-Pin SOT-23 - 376-BC847CE6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
On a Reel of 3000, Infineon BC847CE6327HTSA1 NPN Transistor, 100 mA, 45 V, 3-Pin SOT-23
376-BC847CE6327HTSA1
On a Reel of 3000, Infineon BC847CE6327HTSA1 NPN Transistor, 100 mA, 45 V, 3-Pin SOT-23 376-BC847CE6327HTSA1
On a Reel of 3000, Infineon BC847CE6327HTSA1 NPN Transistor, 100 mA, 45 V, 3-Pin SOT-23

On a Reel of 3000, Infineon BC847CE6327HTSA1 NPN Transistor, 100 mA, 45 V, 3-Pin SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CE6327HTSA1
BJT SOT23 45V NPN 0.25W 150C

BJT SOT23 45V NPN 0.25W 150C

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847CE6327HTSA1
Bipolar Transistors - BJT BC847CE6327HTSA1
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A

Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847CE6327HTSA1 BC847CE6327HTSA1CT-ND 098570-BC847CE6327HTSA1 276-BC847CE6327HTSA1 85X4130 BC847CE6327HTSA1 376-BC847CE6327HTSA1 BC847CE6327HTSA1 BC847CE6327HTSA1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC847CE6327HTSA1 45V 0.25W SOT23 Bipolar Transistor Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mhz, 330 Mw, 100 Ma, 110 Rohs Compliant Infineon Single Bipolar Transistors On a Reel of 3000, Infineon BC847CE6327HTSA1 NPN Transistor, 100 mA, 45 V, 3-Pin SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN NPN; NPN
Package Type PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3 Tape & Reel (TR) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 PG-SOT23
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846BW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
Bipolar Transistor Arrays - BC856SE6327BTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 7115049 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT26; Sot-26
Number of units in IC 2
View Details