The S16074 is a CMOS linear image sensor for industrial cameras, featuring three selectable pixel sizes of 7 µm × 7 µm, 9.3 µm × 9.3 µm, and 14 µm × 14 µm, switchable via SPI. It integrates timing and bias generators, amplifiers, and a 12-bit A/D converter, outputting video in LVDS format at up to 320 MHz. The sensor operates from a 3.3 V supply, achieves a maximum line rate of 65 klines/s at 14 µm pixel size, and is housed in a ceramic package with a borosilicate glass window featuring an anti-reflection coating. Operating temperature ranges from -40 °C to +85 °C.
Low power consumption, capable of switching pixel sizes by SPI
The S16074 is a CMOS linear image sensor developed for industrial cameras. It comes with built-in timing generators, bias generators, amplifiers, and 12-bit A/D converters. The video signal is output serially in 320 MHz LVDS format. 3 lines of pixel size of 7 × 7 µm, 9.3 × 9.3 µm, and 14 × 14 µm are arranged in parallel in the photosensitive area and can be switched with the SPI settings.
Features
- Pixel size: 7 × 7 µm, 9.3 × 9.3 µm, 14 × 14 µm
- High-speed readout: 65 klines/s max. (pixel size: 14 × 14 µm)
- Simultaneous integration of all pixels
- 3.3 V power supply operation
- SPI communication function
- Built-in 12-bit A/D converter
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CMOS Image Sensors |
| Product Number | S16074 |
| Product Name | Line sensors, For industry |
| Horizontal Pixels | 4096 |