Teledyne DALSA Hyperspectral Image Sensor

Description
Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic hyperspectral imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize QE Radiation tolerance/hardness Sophisticated packaging experience DALSA’s custom products group is able to offer a number of new technologies to enable the latest improvements in hypersepectral imaging. In hyperspectral imaging the incoming light signal is divided into bands that can span as little as a mere 10nm; the more sensitive the sensor the greater its ability to produce useful information. More and more critical environmental information is available with the latest sensor technologies available from DALSA. Key attributes to developing leading edge hyperspectral imaging are: ultra high quantum efficiency, back side thinning, high speed read rates, low defects and advanced packaging techniques. DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in hyperspectral imaging require back side thinning in order to get the highest quantum efficiency due the spreading of the incoming light sensor over many pixels. In addition to back side thinning custom anti-reflection coatings further broaden the quantum efficiency in the VSNIR (visible to near IR) range. With the fabrication possibility of ever smaller pixels (down to 4 microns square) high resolutions are obtainable and advanced architectures like split frame frame transfer enable high dynamic range with low crosstalk or blurring. In CMOS the use of partial region readout can enable the highest intra scene dynamic range. Multiple cost effective package choices are available with hermetic sealing. Designs are available for radiation hardness for extreme environments.
Request a Quote
Description
Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic hyperspectral imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize QE Radiation tolerance/hardness Sophisticated packaging experience DALSA’s custom products group is able to offer a number of new technologies to enable the latest improvements in hypersepectral imaging. In hyperspectral imaging the incoming light signal is divided into bands that can span as little as a mere 10nm; the more sensitive the sensor the greater its ability to produce useful information. More and more critical environmental information is available with the latest sensor technologies available from DALSA. Key attributes to developing leading edge hyperspectral imaging are: ultra high quantum efficiency, back side thinning, high speed read rates, low defects and advanced packaging techniques. DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in hyperspectral imaging require back side thinning in order to get the highest quantum efficiency due the spreading of the incoming light sensor over many pixels. In addition to back side thinning custom anti-reflection coatings further broaden the quantum efficiency in the VSNIR (visible to near IR) range. With the fabrication possibility of ever smaller pixels (down to 4 microns square) high resolutions are obtainable and advanced architectures like split frame frame transfer enable high dynamic range with low crosstalk or blurring. In CMOS the use of partial region readout can enable the highest intra scene dynamic range. Multiple cost effective package choices are available with hermetic sealing. Designs are available for radiation hardness for extreme environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hyperspectral Image Sensor -  - Teledyne DALSA
Waterloo, Ontario, Canada
Hyperspectral Image Sensor
Hyperspectral Image Sensor
Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic hyperspectral imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize QE Radiation tolerance/hardness Sophisticated packaging experience DALSA’s custom products group is able to offer a number of new technologies to enable the latest improvements in hypersepectral imaging. In hyperspectral imaging the incoming light signal is divided into bands that can span as little as a mere 10nm; the more sensitive the sensor the greater its ability to produce useful information. More and more critical environmental information is available with the latest sensor technologies available from DALSA. Key attributes to developing leading edge hyperspectral imaging are: ultra high quantum efficiency, back side thinning, high speed read rates, low defects and advanced packaging techniques. DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in hyperspectral imaging require back side thinning in order to get the highest quantum efficiency due the spreading of the incoming light sensor over many pixels. In addition to back side thinning custom anti-reflection coatings further broaden the quantum efficiency in the VSNIR (visible to near IR) range. With the fabrication possibility of ever smaller pixels (down to 4 microns square) high resolutions are obtainable and advanced architectures like split frame frame transfer enable high dynamic range with low crosstalk or blurring. In CMOS the use of partial region readout can enable the highest intra scene dynamic range. Multiple cost effective package choices are available with hermetic sealing. Designs are available for radiation hardness for extreme environments.

Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications.

Capabilities

  • Monolithic hyperspectral imagers--multiple different imaging areas on one chip
  • "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution
  • Back side illuminated (BSI) options for maximum sensitivity and QE
  • Antireflective coatings to optimize QE
  • Radiation tolerance/hardness
  • Sophisticated packaging experience

DALSA’s custom products group is able to offer a number of new technologies to enable the latest improvements in hypersepectral imaging. In hyperspectral imaging the incoming light signal is divided into bands that can span as little as a mere 10nm; the more sensitive the sensor the greater its ability to produce useful information. More and more critical environmental information is available with the latest sensor technologies available from DALSA. Key attributes to developing leading edge hyperspectral imaging are: ultra high quantum efficiency, back side thinning, high speed read rates, low defects and advanced packaging techniques.

DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in hyperspectral imaging require back side thinning in order to get the highest quantum efficiency due the spreading of the incoming light sensor over many pixels. In addition to back side thinning custom anti-reflection coatings further broaden the quantum efficiency in the VSNIR (visible to near IR) range.

With the fabrication possibility of ever smaller pixels (down to 4 microns square) high resolutions are obtainable and advanced architectures like split frame frame transfer enable high dynamic range with low crosstalk or blurring. In CMOS the use of partial region readout can enable the highest intra scene dynamic range.
Multiple cost effective package choices are available with hermetic sealing. Designs are available for radiation hardness for extreme environments.

Supplier's Site

Technical Specifications

  Teledyne DALSA
Product Category CMOS Image Sensors
Product Name Hyperspectral Image Sensor
Image Sensor Type Color
Unlock Full Specs
to access all available technical data

Similar Products

Multispectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details
High Resolution Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 16000
View Details