onsemi Image Sensors, Camera - AR0140AT3C00XUEA0-DRBR AR0140AT3C00XUEA0-DRBR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 220342-AR0140AT3C00X UEA0-DRBR Type: CMOS Family Name: AR0140AT3C00XUEA0-DR BR Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Introduction Date: January 01, 2000 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 220342-AR0140AT3C00X UEA0-DRBR Type: CMOS Family Name: AR0140AT3C00XUEA0-DR BR Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Introduction Date: January 01, 2000 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0140AT3C00XUEA0-DRBR - AR0140AT3C00XUEA0-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0140AT3C00XUEA0-DRBR
AR0140AT3C00XUEA0-DRBR
Image Sensors, Camera - AR0140AT3C00XUEA0-DRBR AR0140AT3C00XUEA0-DRBR
Manufacturer: ON Semiconductor Win Source Part Number: 220342-AR0140AT3C00X UEA0-DRBR Type: CMOS Family Name: AR0140AT3C00XUEA0-DR BR Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Introduction Date: January 01, 2000 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 220342-AR0140AT3C00XUEA0-DRBR
Type: CMOS
Family Name: AR0140AT3C00XUEA0-DRBR
Pixel Size: 3μm x 3μm
Active Pixel Array: 1280H x 800V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Introduction Date: January 01, 2000
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 1.0 MP 1/4 CIS

Image Sensors 1.0 MP 1/4 CIS

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0140AT3C00XUEA0-DRBR AR0140AT3C00XUEA0-DRBR
Product Name Image Sensors, Camera - AR0140AT3C00XUEA0-DRBR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

X-ray image sensors, Line sensors - S7199-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 3072
Vertical Pixels 128
Pixel Size 48 µm (1.89 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details