Hamamatsu Photonics Europe Line sensors, For industry S12551-1024

Description
Pixel size: 14 × 14 μm, front-illuminated type high-speed response and high sensitivity The S12551-1024 is a front-illuminated type CCD linear image sensor with high-speed line rate designed for applications such as sorting machine. Features -Pixel size: 14 × 14 μm -1024 pixels -High CCD node sensitivity: 13 μV/e- typ. -Readout speed: 40 MHz max. -Anti-blooming function -Built-in electronic shutter
Request a Quote Datasheet
Description
Pixel size: 14 × 14 μm, front-illuminated type high-speed response and high sensitivity The S12551-1024 is a front-illuminated type CCD linear image sensor with high-speed line rate designed for applications such as sorting machine. Features -Pixel size: 14 × 14 μm -1024 pixels -High CCD node sensitivity: 13 μV/e- typ. -Readout speed: 40 MHz max. -Anti-blooming function -Built-in electronic shutter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line sensors, For industry - S12551-1024 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Line sensors, For industry
S12551-1024
Line sensors, For industry S12551-1024
Pixel size: 14 × 14 μm, front-illuminated type high-speed response and high sensitivity The S12551-1024 is a front-illuminated type CCD linear image sensor with high-speed line rate designed for applications such as sorting machine. Features -Pixel size: 14 × 14 μm -1024 pixels -High CCD node sensitivity: 13 μV/e- typ. -Readout speed: 40 MHz max. -Anti-blooming function -Built-in electronic shutter

Pixel size: 14 × 14 μm, front-illuminated type
high-speed response and high sensitivity

The S12551-1024 is a front-illuminated type CCD linear image sensor with high-speed line rate designed for applications such as sorting machine.

Features
-Pixel size: 14 × 14 μm
-1024 pixels
-High CCD node sensitivity: 13 μV/e- typ.
-Readout speed: 40 MHz max.
-Anti-blooming function
-Built-in electronic shutter

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CCD Image Sensors
Product Number S12551-1024
Product Name Line sensors, For industry
Horizontal Pixels 1024
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7031-0907S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
Line sensors, For spectrophotometry - S11071-1006 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
Line sensors, For spectrophotometry - S10420-1106NU-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
Line sensors, For industry - S10200-02-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 128
Pixel Size 12 µm (0.4724 mils)
View Details