BAE Systems - Fairchild Imaging Time Delay And Integration Sensor CCD8091

Description
The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the CCD 8091 can provide a total data rate of 120MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 8091 achieves consistent, superior TDI performance. 9216 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 6 outputs—each capable of 20MHz data rate—120MHz total data rate
Description
The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the CCD 8091 can provide a total data rate of 120MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 8091 achieves consistent, superior TDI performance. 9216 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 6 outputs—each capable of 20MHz data rate—120MHz total data rate

Suppliers

Company
Product
Description
Supplier Links
Time Delay And Integration Sensor - CCD8091 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Time Delay And Integration Sensor
CCD8091
Time Delay And Integration Sensor CCD8091
The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the CCD 8091 can provide a total data rate of 120MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 8091 achieves consistent, superior TDI performance. 9216 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 6 outputs—each capable of 20MHz data rate—120MHz total data rate

The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the CCD 8091 can provide a total data rate of 120MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 8091 achieves consistent, superior TDI performance.

  • 9216 pixels per line
  • 128 lines of integration
  • 8.75µm x 8.75µm pixel size
  • # of selectable TDI stages from 128, 64, 32, 16, 8 and 4
  • Bi-directional TDI line shifting
  • 6 outputs—each capable of 20MHz data rate—120MHz total data rate
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category CCD Image Sensors
Product Number CCD8091
Product Name Time Delay And Integration Sensor
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 9216
Vertical Pixels 128
Pixel Size 8.75 µm (0.3445 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Area sensors, For scientific measurement - S7171-0909-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 512
Pixel Size 24 µm (0.9449 mils)
View Details
VeriSens® XF-100 Series Vision Sensor - 10mm, Infrared Illumination - VS XF100M03I10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details