onsemi Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi AR0134CSSC00SUEA0-DRBR

Description
IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:54; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:54; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi - 30AC9052 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi
30AC9052
Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi 30AC9052
IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:54; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:54; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9052
Product Name Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 85-100A-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Line sensors, For spectrophotometry - S3904-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details