Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P3 TLE4998P3

Description
XENSIV(TM) - TLE4998P3 linear Hall IC with digital temperature compensation in BiCMOS technology The Infineon linear Hall IC TLE4998P has been designed specifically to meet the requirements of highly accurate rotation and position detection, as well as for current measurement applications. The sensor provides a digital PWM signal, which is ideally suited for direct decoding by any unit measuring a duty cycle of a rectangular signal (usually a timer/capture unit in a microcontroller). Furthermore, it is possible to attach an external lowpass filter, which allows an A/D conversion using the sensor supply voltage as a reference. The output stage is an open-drain driver pulling the output pad to low only. Therefore, the high level must be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use even a lower supply voltage (e.g. 3.3 V). In this case, the pull-up resistor must be connected to the given receiver supply.The IC is produced in BiCMOS technology with high voltage capability, also providing reverse polarity protection. Digital signal processing, using a 16-bit DSP architecture together with digital temperature compensation, guarantees excellent long-time stability as compared to analog compensation methods. Summary of Features SPC (Short PWM Code) protocol with enhanced interface features based on SENT (Single Edge Nibble Transmission,defined by SAE J2716) 20-bit Digital Signal Processing (DSP) Digital temperature compensation 16-bit overall resolution Operates within automotive temperature range Low drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single-bit error correction: SPC protocol modes: synchronous transmission, dynamic range selection, ID selection mode,SPC unit time,Magnetic range and sensitivity (gain), polarity of the output slope,Offset,Bandwid th,Clamping levels,Customer temperature compensation coefficients,Memory lock Re-programmable until memory lock Supply voltage 4.5 - 5.5 V (4.1 - 16 V in extended range) Operation between -200 mT and +200 mT within three ranges Reverse-polarity and overvoltage protection for all pins Output short-circuit protection On-board diagnostics (overvoltage, EEPROM error, start up) Output of internal magnetic field values and temperature Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function without iteration steps High immunity against mechanical stress, EMC, ESD Automotive qualified acc. to AEC-Q100 Potential Applications Robust replacement of potentiometers,No mechanical abrasion,Resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive applications such as pedal position, suspension control, throttle position, headlight levelling, and steering torque sensing Sensing of high current for battery management, motor control,and electronic fuses Applications Diesel direct injection Productive Programmer @ eHitex SPEED FLASH-TLE4998x ED FLASH Production Programmer SPEED FLASH is a proven universal production programmer. The system was designed to be easily configurable for the programming of different targets. A wide range of interfacing techniques to different targets can be used, depending on the requirements of the sensor or microcontroller to be programmed. Productive Programmer TLE4998x Family Productive Programmer @ CGS ISCM-SENT Infineon TLE4998x The CompactRIO ISCM-SENT (Infineon) module developed by CGS can sequentially calibrate up to 2 Infineon TLE4998x sensors with 2 channels each. In addition, the module can read the SENT signals in parallel on the 4 channels. Productive Programmer for TLE4998x Family
Request a Quote Datasheet
Description
XENSIV(TM) - TLE4998P3 linear Hall IC with digital temperature compensation in BiCMOS technology The Infineon linear Hall IC TLE4998P has been designed specifically to meet the requirements of highly accurate rotation and position detection, as well as for current measurement applications. The sensor provides a digital PWM signal, which is ideally suited for direct decoding by any unit measuring a duty cycle of a rectangular signal (usually a timer/capture unit in a microcontroller). Furthermore, it is possible to attach an external lowpass filter, which allows an A/D conversion using the sensor supply voltage as a reference. The output stage is an open-drain driver pulling the output pad to low only. Therefore, the high level must be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use even a lower supply voltage (e.g. 3.3 V). In this case, the pull-up resistor must be connected to the given receiver supply.The IC is produced in BiCMOS technology with high voltage capability, also providing reverse polarity protection. Digital signal processing, using a 16-bit DSP architecture together with digital temperature compensation, guarantees excellent long-time stability as compared to analog compensation methods. Summary of Features SPC (Short PWM Code) protocol with enhanced interface features based on SENT (Single Edge Nibble Transmission,defined by SAE J2716) 20-bit Digital Signal Processing (DSP) Digital temperature compensation 16-bit overall resolution Operates within automotive temperature range Low drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single-bit error correction: SPC protocol modes: synchronous transmission, dynamic range selection, ID selection mode,SPC unit time,Magnetic range and sensitivity (gain), polarity of the output slope,Offset,Bandwid th,Clamping levels,Customer temperature compensation coefficients,Memory lock Re-programmable until memory lock Supply voltage 4.5 - 5.5 V (4.1 - 16 V in extended range) Operation between -200 mT and +200 mT within three ranges Reverse-polarity and overvoltage protection for all pins Output short-circuit protection On-board diagnostics (overvoltage, EEPROM error, start up) Output of internal magnetic field values and temperature Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function without iteration steps High immunity against mechanical stress, EMC, ESD Automotive qualified acc. to AEC-Q100 Potential Applications Robust replacement of potentiometers,No mechanical abrasion,Resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive applications such as pedal position, suspension control, throttle position, headlight levelling, and steering torque sensing Sensing of high current for battery management, motor control,and electronic fuses Applications Diesel direct injection Productive Programmer @ eHitex SPEED FLASH-TLE4998x ED FLASH Production Programmer SPEED FLASH is a proven universal production programmer. The system was designed to be easily configurable for the programming of different targets. A wide range of interfacing techniques to different targets can be used, depending on the requirements of the sensor or microcontroller to be programmed. Productive Programmer TLE4998x Family Productive Programmer @ CGS ISCM-SENT Infineon TLE4998x The CompactRIO ISCM-SENT (Infineon) module developed by CGS can sequentially calibrate up to 2 Infineon TLE4998x sensors with 2 channels each. In addition, the module can read the SENT signals in parallel on the 4 channels. Productive Programmer for TLE4998x Family
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P3 - TLE4998P3 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P3
TLE4998P3
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P3 TLE4998P3
XENSIV(TM) - TLE4998P3 linear Hall IC with digital temperature compensation in BiCMOS technology The Infineon linear Hall IC TLE4998P has been designed specifically to meet the requirements of highly accurate rotation and position detection, as well as for current measurement applications. The sensor provides a digital PWM signal, which is ideally suited for direct decoding by any unit measuring a duty cycle of a rectangular signal (usually a timer/capture unit in a microcontroller). Furthermore, it is possible to attach an external lowpass filter, which allows an A/D conversion using the sensor supply voltage as a reference. The output stage is an open-drain driver pulling the output pad to low only. Therefore, the high level must be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use even a lower supply voltage (e.g. 3.3 V). In this case, the pull-up resistor must be connected to the given receiver supply.The IC is produced in BiCMOS technology with high voltage capability, also providing reverse polarity protection. Digital signal processing, using a 16-bit DSP architecture together with digital temperature compensation, guarantees excellent long-time stability as compared to analog compensation methods. Summary of Features SPC (Short PWM Code) protocol with enhanced interface features based on SENT (Single Edge Nibble Transmission,defined by SAE J2716) 20-bit Digital Signal Processing (DSP) Digital temperature compensation 16-bit overall resolution Operates within automotive temperature range Low drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single-bit error correction: SPC protocol modes: synchronous transmission, dynamic range selection, ID selection mode,SPC unit time,Magnetic range and sensitivity (gain), polarity of the output slope,Offset,Bandwid th,Clamping levels,Customer temperature compensation coefficients,Memory lock Re-programmable until memory lock Supply voltage 4.5 - 5.5 V (4.1 - 16 V in extended range) Operation between -200 mT and +200 mT within three ranges Reverse-polarity and overvoltage protection for all pins Output short-circuit protection On-board diagnostics (overvoltage, EEPROM error, start up) Output of internal magnetic field values and temperature Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function without iteration steps High immunity against mechanical stress, EMC, ESD Automotive qualified acc. to AEC-Q100 Potential Applications Robust replacement of potentiometers,No mechanical abrasion,Resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive applications such as pedal position, suspension control, throttle position, headlight levelling, and steering torque sensing Sensing of high current for battery management, motor control,and electronic fuses Applications Diesel direct injection Productive Programmer @ eHitex SPEED FLASH-TLE4998x ED FLASH Production Programmer SPEED FLASH is a proven universal production programmer. The system was designed to be easily configurable for the programming of different targets. A wide range of interfacing techniques to different targets can be used, depending on the requirements of the sensor or microcontroller to be programmed. Productive Programmer TLE4998x Family Productive Programmer @ CGS ISCM-SENT Infineon TLE4998x The CompactRIO ISCM-SENT (Infineon) module developed by CGS can sequentially calibrate up to 2 Infineon TLE4998x sensors with 2 channels each. In addition, the module can read the SENT signals in parallel on the 4 channels. Productive Programmer for TLE4998x Family

XENSIV(TM) - TLE4998P3 linear Hall IC with digital temperature compensation in BiCMOS technology

The Infineon linear Hall IC TLE4998P has been designed specifically to meet the requirements of highly accurate rotation and position detection, as well as for current measurement applications. The sensor provides a digital PWM signal, which is ideally suited for direct decoding by any unit measuring a duty cycle of a rectangular signal (usually a timer/capture unit in a microcontroller). Furthermore, it is possible to attach an external lowpass filter, which allows an A/D conversion using the sensor supply voltage as a reference. The output stage is an open-drain driver pulling the output pad to low only. Therefore, the high level must be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use even a lower supply voltage (e.g. 3.3 V). In this case, the pull-up resistor must be connected to the given receiver supply.The IC is produced in BiCMOS technology with high voltage capability, also providing reverse polarity protection. Digital signal processing, using a 16-bit DSP architecture together with digital temperature compensation, guarantees excellent long-time stability as compared to analog compensation methods.


Summary of Features

  • SPC (Short PWM Code) protocol with enhanced interface features based on SENT (Single Edge Nibble Transmission,defined by SAE J2716)
  • 20-bit Digital Signal Processing (DSP)
  • Digital temperature compensation
  • 16-bit overall resolution
  • Operates within automotive temperature range
  • Low drift of output signal over temperature and lifetime
  • Programmable parameters stored in EEPROM with single-bit error correction: SPC protocol modes: synchronous transmission, dynamic range selection, ID selection mode,SPC unit time,Magnetic range and sensitivity (gain), polarity of the output slope,Offset,Bandwidth,Clamping levels,Customer temperature compensation coefficients,Memory lock Re-programmable until memory lock
  • Supply voltage 4.5 - 5.5 V (4.1 - 16 V in extended range)
  • Operation between -200 mT and +200 mT within three ranges
  • Reverse-polarity and overvoltage protection for all pins
  • Output short-circuit protection
  • On-board diagnostics (overvoltage, EEPROM error, start up)
  • Output of internal magnetic field values and temperature
  • Programming and operation of multiple sensors with common power supply
  • Two-point calibration of magnetic transfer function without iteration steps
  • High immunity against mechanical stress, EMC, ESD
  • Automotive qualified acc. to AEC-Q100

Potential Applications

  • Robust replacement of potentiometers,No mechanical abrasion,Resistant to humidity, temperature, pollution and vibration
  • Linear and angular position sensing in automotive applications such as pedal position, suspension control, throttle position, headlight levelling, and steering torque sensing
  • Sensing of high current for battery management, motor control,and electronic fuses

Applications

  • Diesel direct injection

Productive Programmer @ eHitex

SPEED FLASH-TLE4998x

ED FLASH Production Programmer
SPEED FLASH is a proven universal production programmer. The system was designed to be easily configurable for the programming of different targets. A wide range of interfacing techniques to different targets can be used, depending on the requirements of the sensor or microcontroller to be programmed.


  • Productive Programmer TLE4998x Family

Productive Programmer @ CGS

ISCM-SENT Infineon TLE4998x

The CompactRIO ISCM-SENT (Infineon) module developed by CGS can sequentially calibrate up to 2 Infineon TLE4998x sensors with 2 channels each. In addition, the module can read the SENT signals in parallel on the 4 channels.


  • Productive Programmer for TLE4998x Family
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4998P3
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P3
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Tmr Sensor, 5.5V, Soic-8; Magnetoresistive Sensor Technology Infineon - 75AC2535 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
Position, Proximity, Speed (Modules) - TLE49595USPHALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Input Voltage 4 to 16 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941CBAMA1 - 936738-TLE4941CBAMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-2-2
View Details
2 suppliers