onsemi Latches 74VCX16841MTDX

Description
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74VCX16841MTDX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

Buy Now Datasheet
Latches - 74VCX16841MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

Buy Now Datasheet
Latches - 74VCX16841MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VCX16841MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VCX16841MTDX
Integrated Circuits (ICs) - Logic - Latches 74VCX16841MTDX
BUS DRIVER

BUS DRIVER

Supplier's Site
Logic - Latches - 74VCX16841MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74VCX16841MTDX
Logic - Latches 74VCX16841MTDX
IC LATCH TRANSP 20BIT LV 56TSSOP

IC LATCH TRANSP 20BIT LV 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74VCX16841MTDX-ND 74VCX16841MTDX 74VCX16841MTDX 74VCX16841MTDX
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.4V ~ 3.6V 3.6V; 1.4V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373ETPVG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC373BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Latches - 74LS563PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details