onsemi Latches 74VCX16373MTDX

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74VCX16373MTDXTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74VCX16373MTDX
766006-74VCX16373MTDX
Logic - Logic - Latches - 74VCX16373MTDX 766006-74VCX16373MTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766006-74VCX16373MTD X Series: 74VCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.2 V ~ 3.6 V Independent Circuits: 2 Delay Time - Propagation: 1.5ns Family Name: 74VCX16373 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74VCXH16373TTR; 74ALVCH16373PAG; 74VCX162373TTR; Introduction Date: April 30, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766006-74VCX16373MTDX
Series: 74VCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.2 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 1.5ns
Family Name: 74VCX16373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74VCXH16373TTR; 74ALVCH16373PAG; 74VCX162373TTR;
Introduction Date: April 30, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
IC LATCH TRANSP 16BIT LV 48TSSOP

IC LATCH TRANSP 16BIT LV 48TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Latches - 74VCX16373MTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VCX16373MTDX
Integrated Circuits (ICs) - Logic - Latches 74VCX16373MTDX
IC LATCH TRANSP 16BIT LV 48TSSOP

IC LATCH TRANSP 16BIT LV 48TSSOP

Supplier's Site
Latches - 74VCX16373MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 74VCX16373MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now
Logic - Latches - 74VCX16373MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74VCX16373MTDX
Logic - Latches 74VCX16373MTDX
IC LATCH TRANSP 16BIT LV 48TSSOP

IC LATCH TRANSP 16BIT LV 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74VCX16373MTDXTR-ND 766006-74VCX16373MTDX 74VCX16373MTDX 74VCX16373MTDX 74VCX16373MTDX 74VCX16373MTDX
Product Name Latches Logic - Logic - Latches - 74VCX16373MTDX Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V 1.2 V ~ 3.6 V 1.2V ~ 3.6V 3.6V 3.6V; 1.2V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVCH16373DGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Quad Bistable Latch - 5475/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 160 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details