Integrated Device Technology 74FCT162511NBCTPA

Description
Fast CMOS 16-Bit Registered/Latched Transceiver With Parity
Request a Quote Datasheet
Description
Fast CMOS 16-Bit Registered/Latched Transceiver With Parity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FCT162511NBCTPA - Rochester Electronics
Newburyport, MA, United States
Fast CMOS 16-Bit Registered/Latched Transceiver With Parity

Fast CMOS 16-Bit Registered/Latched Transceiver With Parity

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Latches
Product Number 74FCT162511NBCTPA
Package Type TSSOP; TSSOP56; SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96E4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
Logic - Latches - 74HC373DB112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373CPVG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details