onsemi Optoisolators - Logic Output - 74OL6000300 74OL6000300

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009756-74OL6000300 Packaging: Tube/Rail Mounting: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 45ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009756-74OL6000300 Packaging: Tube/Rail Mounting: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 45ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 74OL6000300 - 1009756-74OL6000300 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 74OL6000300
1009756-74OL6000300
Optoisolators - Logic Output - 74OL6000300 1009756-74OL6000300
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009756-74OL6000300 Packaging: Tube/Rail Mounting: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 45ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009756-74OL6000300
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Input Type: Logic
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 45ns, 5ns
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1009756-74OL6000300
Product Name Optoisolators - Logic Output - 74OL6000300
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Signal Conditioners - 1357392 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Digital
Agency Approval UL
View Details
3 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details