Rochester Electronics Isolators - Gate Drivers - FOD3150A FOD3150A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872136-FOD3150A Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Isolators Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872136-FOD3150A Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Isolators Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3150A - 872136-FOD3150A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3150A
872136-FOD3150A
Isolators - Gate Drivers - FOD3150A 872136-FOD3150A
Manufacturer: ON Semiconductor Win Source Part Number: 872136-FOD3150A Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Isolators Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 872136-FOD3150A
Operating Temperature Range: -40°C ~ 100°C
Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Isolators
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 872136-FOD3150A
Product Name Isolators - Gate Drivers - FOD3150A
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-06 - Dataforth Corporation
Specs
Form Factor Modular plug-in-board
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details