onsemi Hard To Find - 74LVTH16952 74LVTH16952

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133285-74LVTH16952 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133285-74LVTH16952 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74LVTH16952 - 1133285-74LVTH16952 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LVTH16952
1133285-74LVTH16952
Hard To Find - 74LVTH16952 1133285-74LVTH16952
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133285-74LVTH16952 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1133285-74LVTH16952
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133285-74LVTH16952
Product Name Hard To Find - 74LVTH16952
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
8-bit shift register with input flip-flops - 74HC597D,653 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
9 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details