Nexperia B.V. 8-bit shift register with input flip-flops 74HC597D,653

Description
The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive edge-triggered clocks. The shift register also has direct load (from storage) and clear inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC597: CMOS level For 74HCT597: TTL level 8-bit parallel storage register inputs Shift register has direct overriding load and clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive edge-triggered clocks. The shift register also has direct load (from storage) and clear inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC597: CMOS level For 74HCT597: TTL level 8-bit parallel storage register inputs Shift register has direct overriding load and clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with input flip-flops - 74HC597D,653 - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with input flip-flops
74HC597D,653
8-bit shift register with input flip-flops 74HC597D,653
The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive edge-triggered clocks. The shift register also has direct load (from storage) and clear inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC597: CMOS level For 74HCT597: TTL level 8-bit parallel storage register inputs Shift register has direct overriding load and clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive edge-triggered clocks. The shift register also has direct load (from storage) and clear inputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC597: CMOS level
    • For 74HCT597: TTL level
  • 8-bit parallel storage register inputs
  • Shift register has direct overriding load and clear
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Shift Registers - 74HC597D,653 - 1008525-74HC597D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC597D,653
1008525-74HC597D,653
Logic - Logic - Shift Registers - 74HC597D,653 1008525-74HC597D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008525-74HC597D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Parallel to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008525-74HC597D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Parallel to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shift Registers - 1727-6341-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6341-6-ND
Shift Registers 1727-6341-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-6341-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6341-2-ND
Shift Registers 1727-6341-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-6341-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6341-1-ND
Shift Registers 1727-6341-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 74HC597D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC597D,653
Shift Registers 74HC597D,653
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia - 85X2968 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia
85X2968
Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia 85X2968
SHIFT REGISTER, 8BIT, PISO, SOIC-16; Logic Family / Base Number:74HC597; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO, SOIC-16; Logic Family / Base Number:74HC597; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia - 93X4915 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia
93X4915
Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia 93X4915
SHIFT REGISTER, 8BIT, PISO, SOIC-16; Logic Family / Base Number:74HC597; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, PISO, SOIC-16; Logic Family / Base Number:74HC597; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC597D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC597D,653
Integrated Circuits (ICs) - Logic - Shift Registers 74HC597D,653
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site
Shift Registers - 74HC597D,653 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74HC597D,653
Shift Registers 74HC597D,653
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Logic - Shift Registers - 74HC597D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC597D,653
Logic - Shift Registers 74HC597D,653
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
74HC597D,653
Logic ICs >> Shifting Register 74HC597D,653
8 2V~6V 1 Parallel to Serial SOIC-16 Shifting Register ROHS

8 2V~6V 1 Parallel to Serial SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC597D,653 1008525-74HC597D,653 1727-6341-6-ND 74HC597D,653 85X2968 74HC597D,653 74HC597D,653 74HC597D,653 74HC597D,653
Product Name 8-bit shift register with input flip-flops Logic - Logic - Shift Registers - 74HC597D,653 Shift Registers Shift Registers Shift Register, 8Bit, Piso, Soic-16; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Logic ICs >> Shifting Register
Supply Voltage +7 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V~6V
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 Other; 16-SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull Push-pull
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74AHCT594PW-Q100,1 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
5 suppliers
Shift Registers - 74LV165AD,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers
8-bit static shift register - HEF4014BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
6 suppliers
Shift Registers - 74HCT165DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
3 suppliers