onsemi Latches 74LVTH162373MTD

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVTH162373MTD-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVTH162373MTD
076421-74LVTH162373MTD
Logic - Logic - Latches - 74LVTH162373MTD 076421-74LVTH162373MTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076421-74LVTH162373M TD Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Propagation Delay Time (ns): 1.4ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 38

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076421-74LVTH162373MTD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 1.4ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 38

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVTH162373MTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVTH162373MTD
Integrated Circuits (ICs) - Logic - Latches 74LVTH162373MTD
BUS DRIVER, LVT SERIES

BUS DRIVER, LVT SERIES

Supplier's Site
Latches - 74LVTH162373MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 74LVTH162373MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches - 74LVTH162373MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVTH162373MTD
Logic - Latches 74LVTH162373MTD
IC LATCH TRANSP 16BIT 48TSSOP

IC LATCH TRANSP 16BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVTH162373MTD-ND 076421-74LVTH162373MTD 74LVTH162373MTD 74LVTH162373MTD 74LVTH162373MTD
Product Name Latches Logic - Logic - Latches - 74LVTH162373MTD Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V 3.6V; 2.7V ~ 3.6V
Low-level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
Low-power D-type transparent latch; 3-state - 74AUP1G373GW,125 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74HC573D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
16-Bit Transparent Latch - 74FCT162373ETPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details