Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches QS74FCT16373ATPV

Description
IC ADDRESS DRIVER BIPOLAR 5V
Description
IC ADDRESS DRIVER BIPOLAR 5V

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - QS74FCT16373ATPV - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
QS74FCT16373ATPV
Integrated Circuits (ICs) - Logic - Latches QS74FCT16373ATPV
IC ADDRESS DRIVER BIPOLAR 5V

IC ADDRESS DRIVER BIPOLAR 5V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number QS74FCT16373ATPV
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX841WM - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 54ABT573J-QML - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Latches - 74ALVT16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers