onsemi Logic - Logic - Latches - 74LCX16841MTD 74LCX16841MTD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1132367-74LCX16841MT D Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 1.5ns Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 74LCX16841 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1132367-74LCX16841MT D Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 1.5ns Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 74LCX16841 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LCX16841MTD
1132367-74LCX16841MTD
Logic - Logic - Latches - 74LCX16841MTD 1132367-74LCX16841MTD
Manufacturer: ON Semiconductor Win Source Part Number: 1132367-74LCX16841MT D Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 1.5ns Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 74LCX16841 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1132367-74LCX16841MTD
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 1.5ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX16841
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
Logic - Latches - 74LCX16841MTD - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX16841MTD
Logic - Latches 74LCX16841MTD
IC LATCH TRANSP 20BIT LV 56TSSOP

IC LATCH TRANSP 20BIT LV 56TSSOP

Supplier's Site Datasheet
Latches - 74LCX16841MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

Buy Now
Latches - 74LCX16841MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX16841MTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX16841MTD
Integrated Circuits (ICs) - Logic - Latches 74LCX16841MTD
BUS DRIVER, LVC/LCX/Z SERIES

BUS DRIVER, LVC/LCX/Z SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1132367-74LCX16841MTD 74LCX16841MTD 74LCX16841MTD 74LCX16841MTD
Product Name Logic - Logic - Latches - 74LCX16841MTD Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Quad bistable transparent latch - 74HC75D-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage +7.0
View Details
 - 74AS842DWR - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT162373ETPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
4 suppliers