Rochester Electronics Logic - Latches 4042BDC

Description
D LATCH, 4-FUNC
Datasheet
Description
D LATCH, 4-FUNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 4042BDC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
4042BDC
Logic - Latches 4042BDC
D LATCH, 4-FUNC

D LATCH, 4-FUNC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 4042BDC
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC16373APAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Latches - 1727-74LVCH16373ADGG-QJTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details