onsemi Latches 74LCX16841MEA

Description
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Datasheet
Description
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LCX16841MEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now
Logic - Latches - 74LCX16841MEA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX16841MEA
Logic - Latches 74LCX16841MEA
IC LATCH TRANSP 20BIT LV 56SSOP

IC LATCH TRANSP 20BIT LV 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74LCX16841MEA 74LCX16841MEA
Product Name Latches Logic - Latches
Supply Voltage 3.6V; 2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HC259BZX - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT8016-1 SOT8016-1
View Details
3 suppliers
CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HC259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers
Logic - Latches - 74F843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Latches - IDT74FCT841HATP - Quarktwin Technology Ltd.
Integrated Device Technology
View Details