Integrated Device Technology 16-Bit Transparent Latch 74FCT16373ATPVG8

Description
The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C
Datasheet
Description
The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Transparent Latch - 74FCT16373ATPVG8 - Integrated Device Technology
San Jose, CA, USA
16-Bit Transparent Latch
74FCT16373ATPVG8
16-Bit Transparent Latch 74FCT16373ATPVG8
The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C

The 74FCT16373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data and can be used for implementing memory address latches, I/O ports, and bus drivers. The Output Enable and Latch Enable controls are organized to operate each device as two 8-bit latches, or one 16-bit latch. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16373T operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 74FCT16373ATPVG8
Product Name 16-Bit Transparent Latch
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC162373ADGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HCT573PW-Q100118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-89945013A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573TLB - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details
3 suppliers