Nexperia B.V. Octal D-type flip-flop with reset; positive-edge trigger 74AHC273BQ-Q100X

Description
The 74AHC273-Q100; 74AHCT273-Q100 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding D inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Ideal buffer for MOS microcontroller or memory Common clock and master reset Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC273-Q100: CMOS level For 74AHCT273-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74AHC273-Q100; 74AHCT273-Q100 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding D inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Ideal buffer for MOS microcontroller or memory Common clock and master reset Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC273-Q100: CMOS level For 74AHCT273-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC273BQ-Q100 is an octal positive-edge triggered D-type flip-flop with a master reset and common clock, qualified to AEC-Q100 Grade 1 for automotive use. It operates from -40 °C to +125 °C with a supply voltage range of 2.0 V to 5.5 V and features overvoltage-tolerant inputs up to 5.5 V. The device is housed in a DHVQFN20 package measuring 2.5 × 4.5 × 0.85 mm with side-wettable flanks for Automatic Optical Inspection of solder joints. All inputs include Schmitt-trigger action, and latch-up performance exceeds 100 mA per JESD 78 Class II Level A. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and JS-002 Class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The 74AHC273BQ-Q100 is an octal positive-edge triggered D-type flip-flop with a master reset and common clock, qualified to AEC-Q100 Grade 1 for automotive use. It operates from -40 °C to +125 °C with a supply voltage range of 2.0 V to 5.5 V and features overvoltage-tolerant inputs up to 5.5 V. The device is housed in a DHVQFN20 package measuring 2.5 × 4.5 × 0.85 mm with side-wettable flanks for Automatic Optical Inspection of solder joints. All inputs include Schmitt-trigger action, and latch-up performance exceeds 100 mA per JESD 78 Class II Level A. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and JS-002 Class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Octal D-type flip-flop with reset; positive-edge trigger - 74AHC273BQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type flip-flop with reset; positive-edge trigger
74AHC273BQ-Q100X
Octal D-type flip-flop with reset; positive-edge trigger 74AHC273BQ-Q100X
The 74AHC273-Q100; 74AHCT273-Q100 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding D inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays All inputs have Schmitt-trigger actions Ideal buffer for MOS microcontroller or memory Common clock and master reset Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC273-Q100: CMOS level For 74AHCT273-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74AHC273-Q100; 74AHCT273-Q100 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and master reset (MR) inputs. The outputs Qn will assume the state of their corresponding D inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MRforces the outputs LOW independently of clock and data inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Ideal buffer for MOS microcontroller or memory
  • Common clock and master reset
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Input levels:
    • For 74AHC273-Q100: CMOS level
    • For 74AHCT273-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Flip Flops - 1727-74AHC273BQ-Q100XTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet
Flip Flops - 74AHC273BQ-Q100X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AHC273BQ-Q100X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AHC273BQ-Q100X
Integrated Circuits (ICs) - Logic - Flip Flops 74AHC273BQ-Q100X
IC FF D-TYPE SNGL 8BIT 20DHVQFN

IC FF D-TYPE SNGL 8BIT 20DHVQFN

Supplier's Site
Logic - Flip Flops - 74AHC273BQ-Q100X - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHC273BQ-Q100X
Logic - Flip Flops 74AHC273BQ-Q100X
IC FF D-TYPE SNGL 8BIT 20DHVQFN

IC FF D-TYPE SNGL 8BIT 20DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AHC273BQ-Q100X 1727-74AHC273BQ-Q100XTR-ND 74AHC273BQ-Q100X 74AHC273BQ-Q100X 74AHC273BQ-Q100X
Product Name Octal D-type flip-flop with reset; positive-edge trigger Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V
Features ESD Protection
Package Type SOT764-1 SOT764-1 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
3 suppliers
Flip Flops - 1727-3168-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 1727-3251-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Flip Flops - 74AHC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers