onsemi Logic - Logic - Latches - 74HCT573ADTR2G 74HCT573ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 076296-74HCT573ADTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 30ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 076296-74HCT573ADTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 30ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74HCT573ADTR2G
076296-74HCT573ADTR2G
Logic - Logic - Latches - 74HCT573ADTR2G 076296-74HCT573ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 076296-74HCT573ADTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 30ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 076296-74HCT573ADTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 30ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 076296-74HCT573ADTR2G
Product Name Logic - Logic - Latches - 74HCT573ADTR2G
Supply Voltage 4.5 V ~ 5.5 V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
CY54FCT373T Octal Transparent D-Type Latches with 3-State Outputs - 5962-9221701MRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details