Rochester Electronics Logic - Latches 74LVC841APW,112

Description
IC 10BIT TRANSP LATCH 24TSSOP
Datasheet
Description
IC 10BIT TRANSP LATCH 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LVC841APW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC841APW,112
Logic - Latches 74LVC841APW,112
IC 10BIT TRANSP LATCH 24TSSOP

IC 10BIT TRANSP LATCH 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LVC841APW,112
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV259PW,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Latches - 1727-74LVCH16373ADGG-QJTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT162373ETPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details