Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC COUNTER DECADE UP/DOWN 16-DIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076198-74F191PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Counter IC Binary Counter 1 Element 16 Bit Positive Edge 16-PDIP
IC COUNTER DECADE UP/DOWN 16-DIP
IC COUNTER DECADE UP/DOWN 16-DIP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74F191PC-ND | 74F191PC | 076198-74F191PC | 74F191PC | 74F191PC | 74F191PC | 74F191PC |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74F191PC | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Type | MOD-N | ||||||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||||
| Counter Direction | Bidirectional | UP; DOWN; Bidirectional | |||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; DIP16 | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) |