Rochester Electronics Logic - Logic - Counters, Dividers - 74LS162PC 74LS162PC

Description
Manufacturer: National Semiconductor Win Source Part Number: 857962-74LS162PC Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 857962-74LS162PC Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74LS162PC - 857962-74LS162PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74LS162PC
857962-74LS162PC
Logic - Logic - Counters, Dividers - 74LS162PC 857962-74LS162PC
Manufacturer: National Semiconductor Win Source Part Number: 857962-74LS162PC Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 857962-74LS162PC
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 857962-74LS162PC
Product Name Logic - Logic - Counters, Dividers - 74LS162PC
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Logic - Counters, Dividers - 74HC390N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 71 MHz
View Details
Logic - Logic - Counters, Dividers - CD74HCT4060Ee4 - 202394-CD74HCT4060Ee4 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details