Nexperia B.V. 12-stage binary ripple counter HEF4040BT,653

Description
The HEF4040Bis a 12-stage binary ripple counterwith a clock input (CP), an overriding asynchronous master reset input (MR) and twelve fully buffered outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of CP. Each counter stage is a static toggle flip-flop. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall time Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Description
The HEF4040Bis a 12-stage binary ripple counterwith a clock input (CP), an overriding asynchronous master reset input (MR) and twelve fully buffered outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of CP. Each counter stage is a static toggle flip-flop. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall time Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4040BT is a 12-stage binary ripple counter in an SO16 plastic small outline package with a 3.9 mm body width, featuring a clock input (CP), an asynchronous master reset (MR), and twelve buffered outputs (Q0 to Q11). It operates from 3.0 V to 15.0 V, advances on the HIGH-to-LOW clock transition, and is fully static with overvoltage-tolerant inputs up to 15 V. The device complies with JEDEC standard JESD 13-B, has ESD protection exceeding 2000 V HBM and 1000 V CDM, and is specified for operation from -40 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

The HEF4040BT is a 12-stage binary ripple counter in an SO16 plastic small outline package with a 3.9 mm body width, featuring a clock input (CP), an asynchronous master reset (MR), and twelve buffered outputs (Q0 to Q11). It operates from 3.0 V to 15.0 V, advances on the HIGH-to-LOW clock transition, and is fully static with overvoltage-tolerant inputs up to 15 V. The device complies with JEDEC standard JESD 13-B, has ESD protection exceeding 2000 V HBM and 1000 V CDM, and is specified for operation from -40 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
12-stage binary ripple counter - HEF4040BT,653 - Nexperia B.V.
Nijmegen, Netherlands
12-stage binary ripple counter
HEF4040BT,653
12-stage binary ripple counter HEF4040BT,653
The HEF4040Bis a 12-stage binary ripple counterwith a clock input (CP), an overriding asynchronous master reset input (MR) and twelve fully buffered outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of CP. Each counter stage is a static toggle flip-flop. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall time Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Frequency dividing circuits Time delay circuits Control counters

The HEF4040Bis a 12-stage binary ripple counterwith a clock input (CP), an overriding asynchronous master reset input (MR) and twelve fully buffered outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of CP. Each counter stage is a static toggle flip-flop. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Tolerant of slow clock rise and fall time
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Frequency dividing circuits
  • Time delay circuits
  • Control counters
Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - HEF4040BT,653 - 1005389-HEF4040BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4040BT,653
1005389-HEF4040BT,653
Logic - Logic - Counters, Dividers - HEF4040BT,653 1005389-HEF4040BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1005389-HEF4040BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1005389-HEF4040BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Counter ICs - 625395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
625395
Counter ICs 625395
12-stage binary rip count

12-stage binary rip count

Supplier's Site
 - HEF4040BT,653 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 1727-6406-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6406-2-ND
Counters, Dividers 1727-6406-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6406-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6406-1-ND
Counters, Dividers 1727-6406-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6406-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6406-6-ND
Counters, Dividers 1727-6406-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - HEF4040BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HEF4040BT,653
Logic - Counters, Dividers HEF4040BT,653
IC COUNTER BINARY 12STAGE 16SOIC

IC COUNTER BINARY 12STAGE 16SOIC

Supplier's Site Datasheet
Ic, 4000 Locmos, Smd, 4040, Soic16; Logic Family / Base Number Nexperia - 16M5056 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Locmos, Smd, 4040, Soic16; Logic Family / Base Number Nexperia
16M5056
Ic, 4000 Locmos, Smd, 4040, Soic16; Logic Family / Base Number Nexperia 16M5056
IC, 4000 LOCMOS, SMD, 4040, SOIC16; Logic Family / Base Number:HEF4040; Counter Type:Binary; Clock Frequency:50MHz; Count Maximum:12; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; LogicRoHS Compliant: Yes

IC, 4000 LOCMOS, SMD, 4040, SOIC16; Logic Family / Base Number:HEF4040; Counter Type:Binary; Clock Frequency:50MHz; Count Maximum:12; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; LogicRoHS Compliant: Yes

Supplier's Site Datasheet
Ic, 4000 Locmos, Smd, 4040, Soic16, Reel; Logic Family / Base Number Nexperia - 93X4269 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Locmos, Smd, 4040, Soic16, Reel; Logic Family / Base Number Nexperia
93X4269
Ic, 4000 Locmos, Smd, 4040, Soic16, Reel; Logic Family / Base Number Nexperia 93X4269
IC, 4000 LOCMOS, SMD, 4040, SOIC16, REEL; Logic Family / Base Number:HEF4040; Counter Type:Binary; Clock Frequency:50MHz; Count Maximum:12; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V;RoHS Compliant: Yes

IC, 4000 LOCMOS, SMD, 4040, SOIC16, REEL; Logic Family / Base Number:HEF4040; Counter Type:Binary; Clock Frequency:50MHz; Count Maximum:12; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V;RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
HEF4040BT,653
Logic ICs >> Counters / Dividers HEF4040BT,653
Negative Edge 4.5V~15.5V 12 1 50MHz SOIC-16 Counters / Dividers ROHS

Negative Edge 4.5V~15.5V 12 1 50MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Counters, Dividers - HEF4040BT,653 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
HEF4040BT,653
Counters, Dividers HEF4040BT,653
IC COUNTER BINARY 12STAGE 16SOIC

IC COUNTER BINARY 12STAGE 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HEF4040BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HEF4040BT,653
Integrated Circuits (ICs) - Logic - Counters, Dividers HEF4040BT,653
IC BINARY COUNTER 12-BIT 16SO

IC BINARY COUNTER 12-BIT 16SO

Supplier's Site
Counters, Dividers - HEF4040BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HEF4040BT,653
Counters, Dividers HEF4040BT,653
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics RS Components, Ltd. Rochester Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number HEF4040BT,653 1005389-HEF4040BT,653 625395 HEF4040BT,653 1727-6406-2-ND HEF4040BT,653 16M5056 HEF4040BT,653 HEF4040BT,653 HEF4040BT,653 HEF4040BT,653
Product Name 12-stage binary ripple counter Logic - Logic - Counters, Dividers - HEF4040BT,653 Counter ICs Counters, Dividers Logic - Counters, Dividers Ic, 4000 Locmos, Smd, 4040, Soic16; Logic Family / Base Number Nexperia Logic ICs >> Counters / Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Synchronous; Asynchronous Asynchronous Synchronous Asynchronous
Package Type SOT109-1 SOT109-1 16-SO SOT109 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 4.5 V ~ 15.5 V 4.5V 4.5V~15.5V 4.5 V ~ 15.5 V 1.5V; 4.5 V ~ 15.5 V
Unlock Full Specs
to access all available technical data

Similar Products

14-stage binary ripple counter with oscillator - 74HC4060PW-Q100,11 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
14-stage divider and oscillator - 74AHC1G4214GWH - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers
14-stage ripple-carry binary counter/divider and oscillator - HEF4060BTTJ - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT403-1 SOT403-1
View Details
6 suppliers
Counters, Dividers - 568-8975-2-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction Bidirectional
View Details
4 suppliers