onsemi Logic - Flip Flops 74ACTQ18823MTDX

Description
IC FF D-TYPE DUAL 9BIT 56TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 9BIT 56TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACTQ18823MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACTQ18823MTDX
Logic - Flip Flops 74ACTQ18823MTDX
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - 74ACTQ18823MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ACTQ18823MTDX 74ACTQ18823MTDX
Product Name Logic - Flip Flops Flip Flops
fMAX 100 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HCT273D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details