Nexperia B.V. Octal D-type flip-flop; positive edge-trigger; 3-state 74AHCT574D,118

Description
The 74AHC574; 74AHCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range: For 74AHC574: from 2.0 V to 5.5 V For 74AHCT574: from 4.5 V to 5.5 V Overvoltage tolerant inputs to 5.5 V Balanced propagation delays All inputs have a Schmitt-trigger action High noise immunity 3-state non-inverting outputs for bus orientated applications CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC574: CMOS input level For 74AHCT574: TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC574; 74AHCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range: For 74AHC574: from 2.0 V to 5.5 V For 74AHCT574: from 4.5 V to 5.5 V Overvoltage tolerant inputs to 5.5 V Balanced propagation delays All inputs have a Schmitt-trigger action High noise immunity 3-state non-inverting outputs for bus orientated applications CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC574: CMOS input level For 74AHCT574: TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT574D is an octal D-type flip-flop with 3-state outputs, positive-edge triggered, designed for bus-oriented applications. It is packaged in an SO20 surface-mount case with a body width of 7.5 mm. The device operates from 4.5 V to 5.5 V, features TTL-compatible input levels, overvoltage-tolerant inputs up to 5.5 V, and Schmitt-trigger action on all inputs. Outputs are non-inverting and enabled by a LOW on the OE input. The part is specified for operation from -40 °C to +125 °C, meets JESD 78 Class II Level A latch-up protection (exceeding 100 mA), and complies with ESD standards ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and JS-002 Class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The 74AHCT574D is an octal D-type flip-flop with 3-state outputs, positive-edge triggered, designed for bus-oriented applications. It is packaged in an SO20 surface-mount case with a body width of 7.5 mm. The device operates from 4.5 V to 5.5 V, features TTL-compatible input levels, overvoltage-tolerant inputs up to 5.5 V, and Schmitt-trigger action on all inputs. Outputs are non-inverting and enabled by a LOW on the OE input. The part is specified for operation from -40 °C to +125 °C, meets JESD 78 Class II Level A latch-up protection (exceeding 100 mA), and complies with ESD standards ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and JS-002 Class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT574D,118 - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type flip-flop; positive edge-trigger; 3-state
74AHCT574D,118
Octal D-type flip-flop; positive edge-trigger; 3-state 74AHCT574D,118
The 74AHC574; 74AHCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range: For 74AHC574: from 2.0 V to 5.5 V For 74AHCT574: from 4.5 V to 5.5 V Overvoltage tolerant inputs to 5.5 V Balanced propagation delays All inputs have a Schmitt-trigger action High noise immunity 3-state non-inverting outputs for bus orientated applications CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC574: CMOS input level For 74AHCT574: TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC574; 74AHCT574 is an 8-bit positive-edge triggered D-type flip-flop with 3-state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the flip-flops. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range:
    • For 74AHC574: from 2.0 V to 5.5 V
    • For 74AHCT574: from 4.5 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • High noise immunity
  • 3-state non-inverting outputs for bus orientated applications
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Input levels:
    • For 74AHC574: CMOS input level
    • For 74AHCT574: TTL input level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1061997-74AHCT574D,118
Integrated Circuits (ICs) - Logic - Flip Flops 1061997-74AHCT574D,118
Win Source Part Number: 1061997-74AHCT574D,1 18 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHCT Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 115 MHz Alternative Parts (Cross-Reference): SN74HCT574DWR; 74HCT377D,652; 74HCT273D,653; 74HC374D,652; 74LV374D,112; 74LV374D,118; 74LV574D,112; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74AHCT574D-T,9352630 82118,568-8822-1,568 -8822-2,1727-6549-6, 568-8822-6-ND,568-88 22-6,1727-6549-2,172 7-6549-1,74AHCT574D, 118-ND,74AHCT574D-T- ND,74AHCT574D118,568 -8822-2-ND,568-8822- 1-ND Base Product Number: 74AHCT574

Win Source Part Number: 1061997-74AHCT574D,118
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHCT
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 115 MHz
Alternative Parts (Cross-Reference): SN74HCT574DWR; 74HCT377D,652; 74HCT273D,653; 74HC374D,652; 74LV374D,112; 74LV374D,118; 74LV574D,112;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74AHCT574D-T,935263082118,568-8822-1,568-8822-2,1727-6549-6,568-8822-6-ND,568-8822-6,1727-6549-2,1727-6549-1,74AHCT574D,118-ND,74AHCT574D-T-ND,74AHCT574D118,568-8822-2-ND,568-8822-1-ND
Base Product Number: 74AHCT574

Buy Now Datasheet
Flip Flops - 1727-6549-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6549-1-ND
Flip Flops 1727-6549-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6549-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6549-6-ND
Flip Flops 1727-6549-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6549-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6549-2-ND
Flip Flops 1727-6549-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AHCT574D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AHCT574D,118
Integrated Circuits (ICs) - Logic - Flip Flops 74AHCT574D,118
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - 74AHCT574D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AHCT574D,118
Flip Flops 74AHCT574D,118
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74AHCT574D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHCT574D,118
Logic - Flip Flops 74AHCT574D,118
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip-Flop, D-Type, 115Mhz, Soic-20; Logic Family / Base Number Nexperia - 85X2726 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop, D-Type, 115Mhz, Soic-20; Logic Family / Base Number Nexperia
85X2726
Flip-Flop, D-Type, 115Mhz, Soic-20; Logic Family / Base Number Nexperia 85X2726
FLIP-FLOP, D-TYPE, 115MHZ, SOIC-20; Logic Family / Base Number:74AHCT574; Flip-Flop Type:D; Propagation Delay:-; Frequency:115MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

FLIP-FLOP, D-TYPE, 115MHZ, SOIC-20; Logic Family / Base Number:74AHCT574; Flip-Flop Type:D; Propagation Delay:-; Frequency:115MHz; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AHCT574D,118 1061997-74AHCT574D,118 1727-6549-1-ND 74AHCT574D,118 74AHCT574D,118 74AHCT574D,118 85X2726
Product Name Octal D-type flip-flop; positive edge-trigger; 3-state Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Flip-Flop, D-Type, 115Mhz, Soic-20; Logic Family / Base Number Nexperia
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74HC273BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Dual D-type flip-flop with set and reset; positive edge-trigger - 74ABT74D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Flip Flops - 1125984-74AUP1G175GF,132 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 3.6V
Propagation Delay 5.7 ns
View Details
4 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers