onsemi Flip Flops 74ACT374MTC

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ACT374MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT374MTC
Flip Flops 74ACT374MTC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74ACT374MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT374MTC
Logic - Flip Flops 74ACT374MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74ACT374MTC 74ACT374MTC
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74HC273DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details