onsemi Flip Flops 74ACT174SJ

Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ACT174SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT174SJ
Flip Flops 74ACT174SJ
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
74ACT174SJ
Logic - Flip Flops 74ACT174SJ
IC FF D-TYPE SNGL 6BIT 16SOP

IC FF D-TYPE SNGL 6BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74ACT174SJ 74ACT174SJ
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 16-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74HCT173DB,112 - Lingto Electronic Limited
Specs
fMAX 80 MHz
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details