Rochester Electronics Logic - Flip Flops 5962-9686101QDA

Description
SN54AHCT74 DUAL POSITIVE-EDGE-TR
Datasheet
Description
SN54AHCT74 DUAL POSITIVE-EDGE-TR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 5962-9686101QDA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
5962-9686101QDA
Logic - Flip Flops 5962-9686101QDA
SN54AHCT74 DUAL POSITIVE-EDGE-TR

SN54AHCT74 DUAL POSITIVE-EDGE-TR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 5962-9686101QDA
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC273PW,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP20; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
Flip Flops - 54LS173DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC574SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details