onsemi SMD 2.5kV Bipolar Transistor 6N138SV

Description
1-Ch Optocoupler, 2.5kV Isolation, 1300% CTR, SMD Product overview: 6N138SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 2.5kV Isolation, 1300% CTR, SMD Product overview: 6N138SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5kV Bipolar Transistor
903-6N138SV
SMD 2.5kV Bipolar Transistor 903-6N138SV
1-Ch Optocoupler, 2.5kV Isolation, 1300% CTR, SMD Product overview: 6N138SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SV can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 2.5kV Isolation, 1300% CTR, SMD Product overview: 6N138SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138SV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N138SV - 1006840-6N138SV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N138SV
1006840-6N138SV
Optoisolators - Transistor, Photovoltaic Output - 6N138SV 1006840-6N138SV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006840-6N138SV Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 1.5μs, 7μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1006840-6N138SV
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Switching Turn-On and Turn-Off Time: 1.5μs, 7μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-6N138SV 1006840-6N138SV
Product Name SMD 2.5kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 6N138SV
IC(max) 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 2441941 - RS Components, Ltd.
Specs
Package Type X1-DFN1006-3
View Details