onsemi Logic - Logic - Flip Flops - 4027BCP 4027BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 052843-4027BCP Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 13MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 052843-4027BCP Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 13MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 4027BCP
052843-4027BCP
Logic - Logic - Flip Flops - 4027BCP 052843-4027BCP
Manufacturer: ON Semiconductor Win Source Part Number: 052843-4027BCP Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 13MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 052843-4027BCP
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 13MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 052843-4027BCP
Product Name Logic - Logic - Flip Flops - 4027BCP
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 3 V ~ 18 V
Propagation Delay 100 ns
fMAX 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Low-power D-type flip-flop; positive-edge trigger; 3-state - 74AUP1G374GM,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers