Rochester Electronics Flip Flops 54175W/B

Description
54175 - Flip-Flop, D-Type, 4-Bit
Request a Quote Datasheet
Description
54175 - Flip-Flop, D-Type, 4-Bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54175W/B - Rochester Electronics
Newburyport, MA, United States
54175 - Flip-Flop, D-Type, 4-Bit

54175 - Flip-Flop, D-Type, 4-Bit

Supplier's Site Datasheet
Flip Flops - 54175W/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54175W/B
Flip Flops 54175W/B
Flip Flop 1 Element D-Type 4 Bit Positive Edge 14-CFlatPack

Flip Flop 1 Element D-Type 4 Bit Positive Edge 14-CFlatPack

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 54175W/B 54175W/B
Product Name Flip Flops
Package Type CFP 14-CFlatPack
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details