Nexperia B.V. Logic - Flip Flops 74AHCT377D,112

Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AHCT377D,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHCT377D,112
Logic - Flip Flops 74AHCT377D,112
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AHCT377D,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AHCT377D,112
Integrated Circuits (ICs) - Logic - Flip Flops 74AHCT377D,112
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - 74AHCT377D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AHCT377D,112
Flip Flops 74AHCT377D,112
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74AHCT377D,112 74AHCT377D,112 74AHCT377D,112
Product Name Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
fMAX 130 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC374DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Flip Flops - 100353QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 425 MHz
View Details