onsemi TRANSISTORS - RF Transistors (BJT) - 30C01SS-TL-E 30C01SS-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960947-30C01SS-TL-E Packaging: Cut Tape (CT) Termination: SMD/SMT Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 200 mW Max Breakdown Voltage: 30 V Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 200 mV Max Collector Current: 400 mA Transition Frequency: 380 MHz
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960947-30C01SS-TL-E Packaging: Cut Tape (CT) Termination: SMD/SMT Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 200 mW Max Breakdown Voltage: 30 V Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 200 mV Max Collector Current: 400 mA Transition Frequency: 380 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 30C01SS-TL-E - 960947-30C01SS-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 30C01SS-TL-E
960947-30C01SS-TL-E
TRANSISTORS - RF Transistors (BJT) - 30C01SS-TL-E 960947-30C01SS-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960947-30C01SS-TL-E Packaging: Cut Tape (CT) Termination: SMD/SMT Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 200 mW Max Breakdown Voltage: 30 V Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 200 mV Max Collector Current: 400 mA Transition Frequency: 380 MHz

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960947-30C01SS-TL-E
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Mounting: SMD (SMT)
Polarity: NPN
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 200 mW
Max Breakdown Voltage: 30 V
Collector Emitter Breakdown Voltage: 30 V
Collector Emitter Voltage (VCEO): 200 mV
Max Collector Current: 400 mA
Transition Frequency: 380 MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 960947-30C01SS-TL-E
Product Name TRANSISTORS - RF Transistors (BJT) - 30C01SS-TL-E
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
60 V, N-channel Trench MOSFET - 2N7002HR - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers