Advanced Linear Devices, Inc. 2-Channel SAB PCB with one mounted ALD910020SALI SABMB220

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB220 is a 2-channel supercapacitor auto-balancing PCB with an ALD910020SALI SAB MOSFET installed, designed for balancing two series-connected supercapacitors with near-zero power dissipation. It features a compact 0.6 in. by 1.0 in. form factor with mounting holes and a single 8-lead SOIC footprint. The board supports cascade connection with other SABMBXX boards to balance longer supercapacitor stacks and is rated for operation from -40°C to +85°C with RoHS-compliant FR4 construction. Optional Schottky rectifiers can be mounted for transient current clamping. The ALD910020SALI is rated for V+ to V- voltage differentials up to 15.0V and reverse bias diode currents up to 80mA per SAB MOSFET.

Datasheet Summary
Powered by GS/AI

The SABMB220 is a 2-channel supercapacitor auto-balancing PCB with an ALD910020SALI SAB MOSFET installed, designed for balancing two series-connected supercapacitors with near-zero power dissipation. It features a compact 0.6 in. by 1.0 in. form factor with mounting holes and a single 8-lead SOIC footprint. The board supports cascade connection with other SABMBXX boards to balance longer supercapacitor stacks and is rated for operation from -40°C to +85°C with RoHS-compliant FR4 construction. Optional Schottky rectifiers can be mounted for transient current clamping. The ALD910020SALI is rated for V+ to V- voltage differentials up to 15.0V and reverse bias diode currents up to 80mA per SAB MOSFET.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SAB PCB with one mounted ALD910020SALI - SABMB220 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SAB PCB with one mounted ALD910020SALI
SABMB220
2-Channel SAB PCB with one mounted ALD910020SALI SABMB220
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB220
Product Name 2-Channel SAB PCB with one mounted ALD910020SALI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101BPAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
4 suppliers