onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 2SK2530-TL-E

Description
Win Source Part Number: 1037710-2SK2530-TL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 700 Alternative Parts (Cross-Reference): FQPF3P20; FQD3N30TF; FQPF2P25; IRFR210PBF; IRFR210TRPBF; FQI2N30TU; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Sanyo Other Names: 2156-2SK2530-TL-E,ON SSNY2SK2530-TL-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1037710-2SK2530-TL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 700 Alternative Parts (Cross-Reference): FQPF3P20; FQD3N30TF; FQPF2P25; IRFR210PBF; IRFR210TRPBF; FQI2N30TU; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Sanyo Other Names: 2156-2SK2530-TL-E,ON SSNY2SK2530-TL-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1037710-2SK2530-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1037710-2SK2530-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1037710-2SK2530-TL-E
Win Source Part Number: 1037710-2SK2530-TL-E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 700 Alternative Parts (Cross-Reference): FQPF3P20; FQD3N30TF; FQPF2P25; IRFR210PBF; IRFR210TRPBF; FQI2N30TU; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Sanyo Other Names: 2156-2SK2530-TL-E,ON SSNY2SK2530-TL-E RoHS Status: Not applicable

Win Source Part Number: 1037710-2SK2530-TL-E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: *
Package: Bulk
Standard Package: 700
Alternative Parts (Cross-Reference): FQPF3P20; FQD3N30TF; FQPF2P25; IRFR210PBF; IRFR210TRPBF; FQI2N30TU;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Sanyo
Other Names: 2156-2SK2530-TL-E,ONSSNY2SK2530-TL-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037710-2SK2530-TL-E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024N - 1149818-AUIRFL024N - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers