Infineon Technologies AG Single FETs, MOSFETs AUIRFL024N

Description
N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRFL024N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFL024N-ND
Single FETs, MOSFETs AUIRFL024N-ND
N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
55V 2.8A MOSFET Transistor
278-AUIRFL024N
55V 2.8A MOSFET Transistor 278-AUIRFL024N
MOSFET N-CH 55V 2.8A SOT-223 Product overview: AUIRFL024N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFL024N can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 2.8A SOT-223 Product overview: AUIRFL024N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFL024N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024N - 1149818-AUIRFL024N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024N
1149818-AUIRFL024N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024N 1149818-AUIRFL024N
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149818-AUIRFL024N Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149818-AUIRFL024N
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFL024N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFL024N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFL024N
MOSFET N-CH 55V 2.8A SOT-223

MOSFET N-CH 55V 2.8A SOT-223

Supplier's Site
Single FETs, MOSFETs - AUIRFL024N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRFL024N
Single FETs, MOSFETs AUIRFL024N
MOSFET N-CH 55V 2.8A SOT-223

MOSFET N-CH 55V 2.8A SOT-223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRFL024N-ND 278-AUIRFL024N 1149818-AUIRFL024N AUIRFL024N AUIRFL024N
Product Name Single FETs, MOSFETs 55V 2.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024N Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA Tube SOT3 Surface Mount SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
PD 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details