onsemi 200V 8A MOSFET Transistor 2SJ405

Description
Transistor
Request a Quote
Description
Transistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2SJ405 - Rochester Electronics
Newburyport, MA, United States
Transistor

Transistor

Supplier's Site
Singapore, Singapore
200V 8A MOSFET Transistor
288-2SJ405
200V 8A MOSFET Transistor 288-2SJ405
Trans MOSFET P-CH Si 200V 8A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ405 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ405 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 200V 8A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ405 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ405 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158614-2SJ405 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158614-2SJ405
Discrete Semiconductor Products 158614-2SJ405
Manufacturer: ON Semiconductor Win Source Part Number: 158614-2SJ405 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ405 Alternative Parts (Cross-Reference): IRFI9640GPBF; Introduction Date: December 03, 2009 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158614-2SJ405
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ405
Alternative Parts (Cross-Reference): IRFI9640GPBF;
Introduction Date: December 03, 2009
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SJ405 288-2SJ405 158614-2SJ405
Product Name 200V 8A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
 - BUK763R4-30,118 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3
View Details
2 suppliers
CSD17552Q3A 30V N-Channel MOSFET - CSD17552Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 84000 milliamps
View Details
7 suppliers