Nexperia B.V. N-channel 40 V, 20.0 mOhm standard level MOSFET in LFPAK33 BUK7M20-40HX

Description
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Description
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel MOSFET in an LFPAK33 (SOT1210) package with a 40 V drain-source voltage rating and a typical drain-source on-state resistance of 16.3 mΩ at 25 °C and 10 A gate-source voltage. It is rated for continuous drain current up to 25 A and total power dissipation of 38 W, with thermal resistance from junction to mounting base of 3.76 K/W. The device supports repetitive avalanche energy up to 6.8 mJ and is qualified to AEC-Q101 at 175 °C junction temperature.

Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel MOSFET in an LFPAK33 (SOT1210) package with a 40 V drain-source voltage rating and a typical drain-source on-state resistance of 16.3 mΩ at 25 °C and 10 A gate-source voltage. It is rated for continuous drain current up to 25 A and total power dissipation of 38 W, with thermal resistance from junction to mounting base of 3.76 K/W. The device supports repetitive avalanche energy up to 6.8 mJ and is qualified to AEC-Q101 at 175 °C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 20.0 mOhm standard level MOSFET in LFPAK33 - BUK7M20-40HX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 20.0 mOhm standard level MOSFET in LFPAK33
BUK7M20-40HX
N-channel 40 V, 20.0 mOhm standard level MOSFET in LFPAK33 BUK7M20-40HX
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting

Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications.

Features and benefits

  • Fully automotive qualified to AEC-Q101 at 175 °C
  • Trench 9 superjunction technology:
    • Low power losses, high power density

Applications

  • 12 V automotive systems
  • Powertrain, chassis, body and infotainment applications
  • Medium/Low power motor drive
  • DC-DC systems
  • LED lighting
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8592-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8592-1-ND
Single FETs, MOSFETs 1727-8592-1-ND
N-Channel 40V 25A (Ta) 38W (Ta) Surface Mount LFPAK33

N-Channel 40V 25A (Ta) 38W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8592-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8592-6-ND
Single FETs, MOSFETs 1727-8592-6-ND
N-Channel 40V 25A (Ta) 38W (Ta) Surface Mount LFPAK33

N-Channel 40V 25A (Ta) 38W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8592-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8592-2-ND
Single FETs, MOSFETs 1727-8592-2-ND
N-Channel 40V 25A (Ta) 38W (Ta) Surface Mount LFPAK33

N-Channel 40V 25A (Ta) 38W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 40 V, 20.0 m? standard level MOSFET in LFPAK33

MOSFET N-channel 40 V, 20.0 m? standard level MOSFET in LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M20-40HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M20-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M20-40HX
MOSFET N-CH 40V 25A LFPAK33

MOSFET N-CH 40V 25A LFPAK33

Supplier's Site
Single FETs, MOSFETs - BUK7M20-40HX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7M20-40HX
Single FETs, MOSFETs BUK7M20-40HX
MOSFET N-CH 40V 25A LFPAK33

MOSFET N-CH 40V 25A LFPAK33

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 25A, 175Deg C, 38W; Transistor Polarity Nexperia - 99AC8918 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 25A, 175Deg C, 38W; Transistor Polarity Nexperia
99AC8918
Mosfet, N-Ch, 40V, 25A, 175Deg C, 38W; Transistor Polarity Nexperia 99AC8918
MOSFET, N-CH, 40V, 25A, 175DEG C, 38W; Transistor Polarity:N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0163ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 25A, 175DEG C, 38W; Transistor Polarity:N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0163ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7M20-40HX 1727-8592-1-ND BUK7M20-40HX BUK7M20-40HX BUK7M20-40HX 99AC8918
Product Name N-channel 40 V, 20.0 mOhm standard level MOSFET in LFPAK33 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 25A, 175Deg C, 38W; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 25000 milliamps 25000 milliamps 25000 milliamps
VGS(off) 20 volts
PD 38 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistor Arrays - BC846S/DG/B3F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Single FETs, MOSFETs - 1727-8557-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT-1235
Transistor Grade / Operating Range Automotive
View Details
3 suppliers