onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SA1814-TB-E

Description
Bipolar PNP Transistor, 0.15A 25V
Request a Quote Datasheet
Description
Bipolar PNP Transistor, 0.15A 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1814-TB-E - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 0.15A 25V

Bipolar PNP Transistor, 0.15A 25V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036623-2SA1814-TB-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036623-2SA1814-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036623-2SA1814-TB-E
Win Source Part Number: 1036623-2SA1814-TB-E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: onsemi Other Names: ONSONS2SA1814-TB-E,2 156-2SA1814-TB-E RoHS Status: Not applicable

Win Source Part Number: 1036623-2SA1814-TB-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONS2SA1814-TB-E,2156-2SA1814-TB-E
RoHS Status: Not applicable

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1814-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1814-TB-E
BIP PNP 0.15A 25V

BIP PNP 0.15A 25V

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1814-TB-E 1036623-2SA1814-TB-E 2SA1814-TB-E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690705 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
30V 0.1A SOT-23 Bipolar Transistor - 276-BC858AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
45 V, 200 mA NPN/NPN general-purpose transistor - BC847QASZ - Nexperia B.V.
Specs
Package Type SOT1216 SOT1216
IC(max) 200 milliamps
VCEO 45 volts
View Details
10 suppliers