Infineon Technologies AG 30V 0.1A SOT-23 Bipolar Transistor BC858AE6327HTSA1

Description
TRANS PNP 30V 0.1A SOT-23 Product overview: BC858AE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858AE6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 30V 0.1A SOT-23 Product overview: BC858AE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858AE6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A SOT-23 Bipolar Transistor
276-BC858AE6327HTSA1
30V 0.1A SOT-23 Bipolar Transistor 276-BC858AE6327HTSA1
TRANS PNP 30V 0.1A SOT-23 Product overview: BC858AE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858AE6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 0.1A SOT-23 Product overview: BC858AE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858AE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC858AE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858AE6327HTSA1TR-ND
Single Bipolar Transistors BC858AE6327HTSA1TR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 250MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 30V 100mA 250MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377964-BC858AE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377964-BC858AE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377964-BC858AE6327HTSA1
Win Source Part Number: 1377964-BC858AE6327H TSA1 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Product Status: Last Time Buy Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Base Product Number: BC858 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 30 V DC Current Gain (hFE) (Min) @ Ic, Vce: 125 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) Frequency - Transition: 250MHz Power - Max: 330 mW

Win Source Part Number: 1377964-BC858AE6327HTSA1
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Product Status: Last Time Buy
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Base Product Number: BC858
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 30 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 125 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 250MHz
Power - Max: 330 mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC858AE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC858AE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC858AE6327HTSA1
TRANS PNP 30V 0.1A SOT-23

TRANS PNP 30V 0.1A SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BC858AE6327HTSA1 BC858AE6327HTSA1TR-ND 1377964-BC858AE6327HTSA1 BC858AE6327HTSA1
Product Name 30V 0.1A SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223230 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCX5310H6327XTSA1 - 1022802-BCX5310H6327XTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT89
Packing Method Tape Reel; Reel - TR
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details