Nexperia B.V. 45 V, 200 mA NPN/NPN general-purpose transistor BC847QASZ

Description
NPN/NPN general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857QAS NPN/PNP complement: BC847QAPN Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.37 mm Applications General-purpose switching and amplification Mobile applications
Request a Quote
Description
NPN/NPN general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857QAS NPN/PNP complement: BC847QAPN Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.37 mm Applications General-purpose switching and amplification Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) surface-mounted plastic package with a height of 0.37 mm, rated for 45 V collector-emitter voltage and 200 mA collector current, with a DC current gain range of 200 to 450 at VCE = 5 V and IC = 2 mA. AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification in mobile devices.

Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) surface-mounted plastic package with a height of 0.37 mm, rated for 45 V collector-emitter voltage and 200 mA collector current, with a DC current gain range of 200 to 450 at VCE = 5 V and IC = 2 mA. AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification in mobile devices.

Suppliers

Company
Product
Description
Supplier Links
45 V, 200 mA NPN/NPN general-purpose transistor - BC847QASZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 200 mA NPN/NPN general-purpose transistor
BC847QASZ
45 V, 200 mA NPN/NPN general-purpose transistor BC847QASZ
NPN/NPN general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857QAS NPN/PNP complement: BC847QAPN Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.37 mm Applications General-purpose switching and amplification Mobile applications

NPN/NPN general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package.

PNP/PNP complement: BC857QAS

NPN/PNP complement: BC847QAPN

Features and benefits

  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.37 mm

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1325638-BC847QASZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1325638-BC847QASZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1325638-BC847QASZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325638-BC847QASZ Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Power - Max: 350mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Supplier Device Package: DFN1010B-6 Temperature Range - Operating: 150°C (TJ) Case / Package: 6-XFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 568-12527-2,1727-224 4-6,568-12527-6,568- 12527-2-ND,568-12527 -1-ND,1727-2244-2,93 4068722147,1727-2244 -1,568-12527-6-ND,56 8-12527-1 Base Product Number: BC847 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325638-BC847QASZ
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Supplier Device Package: DFN1010B-6
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-XFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 568-12527-2,1727-2244-6,568-12527-6,568-12527-2-ND,568-12527-1-ND,1727-2244-2,934068722147,1727-2244-1,568-12527-6-ND,568-12527-1
Base Product Number: BC847
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
45 V 200 mA DFN Bipolar Transistor
277-BC847QASZ
45 V 200 mA DFN Bipolar Transistor 277-BC847QASZ
BC847QAS - 45 V, 200 mA NPN/NPN general-purpose transistor DFN 6-Pin Product overview: BC847QASZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 200 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 200 mA, DFN, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847QASZ can be used for catalog matching and distributor lookup.

BC847QAS - 45 V, 200 mA NPN/NPN general-purpose transistor DFN 6-Pin Product overview: BC847QASZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 200 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 200 mA, DFN, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847QASZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-2244-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2244-2-ND
Bipolar Transistor Arrays 1727-2244-2-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-2244-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2244-6-ND
Bipolar Transistor Arrays 1727-2244-6-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-2244-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2244-1-ND
Bipolar Transistor Arrays 1727-2244-1-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Buy Now Datasheet
 - BC847QASZ - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847QASZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847QASZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847QASZ
TRANS 2NPN 45V 0.1A DFN1010B-6

TRANS 2NPN 45V 0.1A DFN1010B-6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847QASZ
Bipolar Transistors - BJT BC847QASZ
Bipolar Transistors - BJT 45V 100 mA NPN/NPN general-purpose

Bipolar Transistors - BJT 45V 100 mA NPN/NPN general-purpose

Buy Now Datasheet
Bipolar Transistor Arrays - BC847QASZ - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC847QASZ
Bipolar Transistor Arrays BC847QASZ
TRANS 2NPN 45V 0.1A DFN1010B-6

TRANS 2NPN 45V 0.1A DFN1010B-6

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847QASZ
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847QASZ
45V 350mW 200@2mA,5V 200mA 2 NPN DFN-6(1x1) Bipolar Transistors - BJT ROHS

45V 350mW 200@2mA,5V 200mA 2 NPN DFN-6(1x1) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor Array, Dual Npn, 45 V, 350 Mw, 100 Ma, 200, Dfn1010B Rohs Compliant Nexperia - 68Y7600 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor Array, Dual Npn, 45 V, 350 Mw, 100 Ma, 200, Dfn1010B Rohs Compliant Nexperia
68Y7600
Bipolar Transistor Array, Dual Npn, 45 V, 350 Mw, 100 Ma, 200, Dfn1010B Rohs Compliant Nexperia 68Y7600
Bipolar Transistor Array, Dual NPN, 45 V, 350 mW, 100 mA, 200, DFN1010B RoHS Compliant: Yes

Bipolar Transistor Array, Dual NPN, 45 V, 350 mW, 100 mA, 200, DFN1010B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847QASZ 1325638-BC847QASZ 277-BC847QASZ 1727-2244-2-ND BC847QASZ BC847QASZ BC847QASZ BC847QASZ BC847QASZ 68Y7600
Product Name 45 V, 200 mA NPN/NPN general-purpose transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 45 V 200 mA DFN Bipolar Transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor Arrays Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor Array, Dual Npn, 45 V, 350 Mw, 100 Ma, 200, Dfn1010B Rohs Compliant Nexperia
Package Type SOT1216 SOT1216 SOT3; 6-XFDFN Exposed Pad 6-XFDFN Exposed Pad SOT1216 AEC-Q101 6-XFDFN Exposed Pad TO-3
IC(max) 200 milliamps 100 milliamps 100 milliamps 100 milliamps 200 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
PD 230 milliwatts 350 milliwatts
hfe 450 200
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers